Manufacturer: Renesas Electronics America
Win Source Part Number: 204677-HD6437043AE00
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: SuperH? SH7040
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-2
Speed: 28.7MHz
Package: 144-BFQFP
Manufacturer Device Package: 144-QFP (20x20)
Operating Supply Voltage: 4.5 V ~ 5.5 V
Core Size: 32-Bit
Connectivity: EBI/EMI, SCI
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 98
Program Memory Size: 128KB (128K x 8)
Program Memory Type: Mask ROM
RAM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 204677-HD6437043AE00F |
| Product Name | Integrated Circuits(ICs) |