Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microprocessors HD64180ZRCP10

Description
Win Source Part Number: 1062138-HD64180ZRCP1 0 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): HD64180ZRCP10HD64180 ZRCP-10; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSHD64180ZRCP10, 2156-HD64180ZRCP10 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1062138-HD64180ZRCP1 0 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): HD64180ZRCP10HD64180 ZRCP-10; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSHD64180ZRCP10, 2156-HD64180ZRCP10 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microprocessors - 1062138-HD64180ZRCP10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1062138-HD64180ZRCP10
Integrated Circuits (ICs) - Embedded - Microprocessors 1062138-HD64180ZRCP10
Win Source Part Number: 1062138-HD64180ZRCP1 0 Category: Integrated Circuits (ICs)>Embedded - Microprocessors Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): HD64180ZRCP10HD64180 ZRCP-10; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: RENRNSHD64180ZRCP10, 2156-HD64180ZRCP10 RoHS Status: Not applicable

Win Source Part Number: 1062138-HD64180ZRCP10
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): HD64180ZRCP10HD64180ZRCP-10;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: RENRNSHD64180ZRCP10,2156-HD64180ZRCP10
RoHS Status: Not applicable

Buy Now
8-bit Embedded Microprocessor MPU - 694-HD64180ZRCP10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit Embedded Microprocessor MPU
694-HD64180ZRCP10
8-bit Embedded Microprocessor MPU 694-HD64180ZRCP10
8-BIT MICROPROCESSOR Product overview: HD64180ZRCP10 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD64180ZRCP10 can be used for catalog matching and distributor lookup.

8-BIT MICROPROCESSOR Product overview: HD64180ZRCP10 from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 8-bit, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-HD64180ZRCP10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microprocessors - HD64180ZRCP10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
HD64180ZRCP10
Microprocessors HD64180ZRCP10
Microprocessor IC *

Microprocessor IC *

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - HD64180ZRCP10 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microprocessors
HD64180ZRCP10
Integrated Circuits (ICs) - Embedded - Microprocessors HD64180ZRCP10
8-BIT MICROPROCESSOR

8-BIT MICROPROCESSOR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1062138-HD64180ZRCP10 694-HD64180ZRCP10 HD64180ZRCP10 HD64180ZRCP10
Product Name Integrated Circuits (ICs) - Embedded - Microprocessors 8-bit Embedded Microprocessor MPU Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CUSA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3505 Sitara Processor - AM3505AZCNC - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
8 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - 150-SAM9X70T-I/4PB-SL3CT-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details