Manufacturer: Renesas Electronics America
Win Source Part Number: 1042898-HD6417760BL2
Packaging: Tray
Core Processor: SH-4
Number of I/O: 69
Program Memory Type: ROMless
Data Converters: A/D 4x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 256-LFBGA (17x17)
Speed(Frequency): 200MHz
Supply Voltage - Operating: 1.4 V to 1.6 V
Part Core Size: 32-Bit
Data RAM Size: 48K x 8
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 1
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-LFBGA (17x17)
IC MCU 32BIT ROMLESS 256LFBGA Product overview: HD6417760BL200AV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417760BL200AV
IC MCU 32BIT ROMLESS 256LFBGA
IC MCU 32BIT ROMLESS 256LFBGA
IC MCU 32BIT ROMLESS 256LFBGA
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 256-LFBGA (17x17)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1042898-HD6417760BL200AV | HD6417760BL200AV-ND | 685-HD6417760BL200AV | HD6417760BL200AV | HD6417760BL200AV | HD6417760BL200AV | HD6417760BL200AV |
| Product Name | Embedded - Embedded - Microcontrollers - HD6417760BL200AV | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core |
| Life Cycle Stage | Active | Removed; Obsolete | Removed; Obsolete | ||||
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | ||
| RAM | 48 KB | 48 KB | 48 KB | 48 KB | 48 KB | 48 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ROMLess; ROMless | ROMLess; ROMless |