Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1001763-HD6417760BL2
Mounting: SMD (SMT)
Memory Type: ROMless
Interface: I2C, SPI, USB
RAM Size: 10 kB
Watchdog Timer: Yes
Categories: OEM Parts(F-I)
Case / Package: BGA
Max Frequency: 200 MHz
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Number of Programmable I/O: 69
Number of Timers/Counters: 7
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1001763-HD6417760BL200ADV |
| Product Name | OEM Parts - OEM Parts (F - I) - HD6417760BL200ADV |