ERROR: no product mention
IC MCU 32BIT ROMLESS 256HQFP Product overview: HD6417751RX240V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751RX240V can be used for catalog matching and distributor lookup.
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: SuperH® SH7750
Package: Tray
Core Size: 32-Bit Single-Core
Core Processor: SH-4
Product Status: Active
Base Product Number: HD6417751
Connectivity: EBI/EMI, FIFO, SCI, SmartCard
Peripherals: DMA, POR, WDT
IC MCU 32BIT ROMLESS 256HQFP
IC MCU 32BIT ROMLESS 256HQFP
IC MCU 32BIT ROMLESS 256HQFP
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-HD6417751RX240V | HD6417751RX240V-ND | HD6417751RX240V | HD6417751RX240V | HD6417751RX240V | HD6417751RX240V | |
| Product Name | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 48 KB | 48 KB | 48 KB | 48 KB | 48 KB | ||
| Supply Voltage | 1.4 to 1.6 volts | 1.4 to 1.6 volts | 1.6 to 1.4 volts | 1.4 to 1.6 volts | |||
| Package Type | Other; Tray | ||||||
| Operating Temperature | -20 C (-4 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) |