IC MCU 32BIT ROMLESS 256HQFP
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless
IC MCU 32BIT ROMLESS 256HQFP
| Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD6417751RX200V | HD6417751RX200V | HD6417751RX200V |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 200 MHz | 200 MHz | |
| RAM | 48 KB | 48 KB | |
| Supply Voltage | 1.6 to 1.35 volts |