Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD6417751RF240V HD6417751RF240V

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 067963-HD6417751RF24 0V Family Name: HD6417751R Alternative Parts (Cross-Reference): HD6417751RF200; HD6417751RF200V; Introduction Date: April 08, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 067963-HD6417751RF24 0V Family Name: HD6417751R Alternative Parts (Cross-Reference): HD6417751RF200; HD6417751RF200V; Introduction Date: April 08, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6417751RF240V - 067963-HD6417751RF240V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417751RF240V
067963-HD6417751RF240V
Embedded - Embedded - Microcontrollers - HD6417751RF240V 067963-HD6417751RF240V
Manufacturer: Renesas Electronics America Win Source Part Number: 067963-HD6417751RF24 0V Family Name: HD6417751R Alternative Parts (Cross-Reference): HD6417751RF200; HD6417751RF200V; Introduction Date: April 08, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 067963-HD6417751RF240V
Family Name: HD6417751R
Alternative Parts (Cross-Reference): HD6417751RF200; HD6417751RF200V;
Introduction Date: April 08, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT Embedded Microcontroller MCU - 685-HD6417751RF240V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-HD6417751RF240V
32-bit 32BIT Embedded Microcontroller MCU 685-HD6417751RF240V
IC MCU 32BIT ROMLESS 256HQFP Product overview: HD6417751RF240V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751RF240V can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 256HQFP Product overview: HD6417751RF240V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751RF240V can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - HD6417751RF240V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417751RF240V
Microcontrollers HD6417751RF240V
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-HQFP (28x28)

SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-HQFP (28x28)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 067963-HD6417751RF240V 685-HD6417751RF240V HD6417751RF240V
Product Name Embedded - Embedded - Microcontrollers - HD6417751RF240V 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 48 KB 48 KB
Supply Voltage 1.4 to 1.6 volts
Package Type Other; Bulk QFP; Other; 256-BFQFP Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-C515C8EMCAFXQMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
RAM 2.5 KB
Supply Voltage 4.25 to 5.5 volts
View Details
6 suppliers