Renesas Electronics Corporation 32-bit 240MHz BGA Embedded Microcontroller MCU HD6417751RBP240V

Description
SH-4 SuperH SH7750 Microcontroller IC 32-Bit 240MHz ROMless 256-BGA (27x27) Product overview: HD6417751RBP240V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 240MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 240MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751RBP240V can be used for catalog matching and distributor lookup.
Request a Quote
Description
SH-4 SuperH SH7750 Microcontroller IC 32-Bit 240MHz ROMless 256-BGA (27x27) Product overview: HD6417751RBP240V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 240MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 240MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751RBP240V can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
32-bit 240MHz BGA Embedded Microcontroller MCU - 685-HD6417751RBP240V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 240MHz BGA Embedded Microcontroller MCU
685-HD6417751RBP240V
32-bit 240MHz BGA Embedded Microcontroller MCU 685-HD6417751RBP240V
SH-4 SuperH SH7750 Microcontroller IC 32-Bit 240MHz ROMless 256-BGA (27x27) Product overview: HD6417751RBP240V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 240MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 240MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751RBP240V can be used for catalog matching and distributor lookup.

SH-4 SuperH SH7750 Microcontroller IC 32-Bit 240MHz ROMless 256-BGA (27x27) Product overview: HD6417751RBP240V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 240MHz, BGA. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 240MHz, BGA, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751RBP240V can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - HD6417751RBP240V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417751RBP240V
Microcontrollers HD6417751RBP240V
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-BGA (27x27)

SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-BGA (27x27)

Buy Now Datasheet
Microcontrollers - HD6417751RBP240V - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
HD6417751RBP240V
Microcontrollers HD6417751RBP240V
IC MCU 32BIT ROMLESS 256BGA

IC MCU 32BIT ROMLESS 256BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6417751RBP240V HD6417751RBP240V HD6417751RBP240V
Product Name 32-bit 240MHz BGA Embedded Microcontroller MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
RAM 48 KB 48 KB 48 KB
Supply Voltage 1.4 to 1.6 volts 1.4 to 1.6 volts
Package Type Other; Tray BGA; Other; 256-BBGA Other; 256-BBGA
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - C164CI8RMCAKXUMB2 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers
Embedded - Microcontrollers - ADUC824BS-REEL - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details