Manufacturer: Renesas Electronics America
Win Source Part Number: 204676-HD6417751RBP2
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: SuperH? SH7750
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-4
Speed: 240MHz
Package: 256-BBGA
Manufacturer Device Package: 256-BGA (27x27)
Operating Supply Voltage: 1.4 V ~ 1.6 V
Core Size: 32-Bit
Connectivity: EBI/EMI, FIFO, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 39
Program Memory Type: ROMless
RAM Size: 48K x 8
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 204676-HD6417751RBP240V |
| Product Name | Integrated Circuits(ICs) |