Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062134-HD6417751RBP
Packaging: Bulk
Frequency: 200 MHz
Access Time: 200 µs
Number of Bits: 32
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062134-HD6417751RBP200D |
| Product Name | OEM Parts - OEM Parts (F - I) - HD6417751RBP200D |