Renesas Electronics Corporation 32-bit 1.8V Embedded Microcontroller MCU HD6417751F167V

Description
MCU 32-bit SuperH RISC ROMLess 1.8V 256-Pin HQFP Product overview: HD6417751F167V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.8V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751F167V can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-bit SuperH RISC ROMLess 1.8V 256-Pin HQFP Product overview: HD6417751F167V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.8V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751F167V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 1.8V Embedded Microcontroller MCU - 685-HD6417751F167V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1.8V Embedded Microcontroller MCU
685-HD6417751F167V
32-bit 1.8V Embedded Microcontroller MCU 685-HD6417751F167V
MCU 32-bit SuperH RISC ROMLess 1.8V 256-Pin HQFP Product overview: HD6417751F167V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.8V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751F167V can be used for catalog matching and distributor lookup.

MCU 32-bit SuperH RISC ROMLess 1.8V 256-Pin HQFP Product overview: HD6417751F167V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.8V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417751F167V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD6417751F167V - 1010401-HD6417751F167V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417751F167V
1010401-HD6417751F167V
Embedded - Embedded - Microcontrollers - HD6417751F167V 1010401-HD6417751F167V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1010401-HD6417751F16 7V Frequency: 167 MHz Operating Supply Voltage: 1.8 V Memory Type: ROMless Interface: EBI/EMI, SCI Peripherals: DMA, POR, WDT RAM Size: 16 kB Oscillator Type: External Access Time: 167 µs Number of Pins: 256 Categories: Embedded - Microcontrollers Max Frequency: 167 MHz Alternative Parts (Cross-Reference): HD6417750F167V; MCF5275CVM166; MCF5274VM166; MCF5274CVM166; HD6417720BP133CV; HD6417750SF200V; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.6 V Number of I/Os: 39 Number of Programmable I/O: 32 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1010401-HD6417751F167V
Frequency: 167 MHz
Operating Supply Voltage: 1.8 V
Memory Type: ROMless
Interface: EBI/EMI, SCI
Peripherals: DMA, POR, WDT
RAM Size: 16 kB
Oscillator Type: External
Access Time: 167 µs
Number of Pins: 256
Categories: Embedded - Microcontrollers
Max Frequency: 167 MHz
Alternative Parts (Cross-Reference): HD6417750F167V; MCF5275CVM166; MCF5274VM166; MCF5274CVM166; HD6417720BP133CV; HD6417750SF200V;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 32 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.6 V
Number of I/Os: 39
Number of Programmable I/O: 32
Number of Timers/Counters: 5

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6417751F167V 1010401-HD6417751F167V
Product Name 32-bit 1.8V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD6417751F167V
Data Bus 32 Bit 32 Bit
RAM 16 KB 0.0160 KB
Supply Voltage 1.8 volts 1.8 volts
Serial Interface EBI/EMI, SCI SCI; EBI/EMI, SCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Embedded - Microcontrollers - C164SL6RMCAKXUMA5 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers