Renesas Electronics Corporation 32-bit 1.8V Embedded Microcontroller MCU HD6417750SF167V

Description
MCU 32-bit SuperH RISC ROMLess 1.8V 208-Pin HQFP Product overview: HD6417750SF167V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.8V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750SF167V can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 32-bit SuperH RISC ROMLess 1.8V 208-Pin HQFP Product overview: HD6417750SF167V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.8V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750SF167V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 1.8V Embedded Microcontroller MCU - 685-HD6417750SF167V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 1.8V Embedded Microcontroller MCU
685-HD6417750SF167V
32-bit 1.8V Embedded Microcontroller MCU 685-HD6417750SF167V
MCU 32-bit SuperH RISC ROMLess 1.8V 208-Pin HQFP Product overview: HD6417750SF167V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.8V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750SF167V can be used for catalog matching and distributor lookup.

MCU 32-bit SuperH RISC ROMLess 1.8V 208-Pin HQFP Product overview: HD6417750SF167V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 1.8V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 1.8V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750SF167V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD6417750SF167V - 1007815-HD6417750SF167V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417750SF167V
1007815-HD6417750SF167V
Embedded - Embedded - Microcontrollers - HD6417750SF167V 1007815-HD6417750SF167V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1007815-HD6417750SF1 67V Mounting: SMD (SMT) Frequency: 167 MHz Operating Supply Voltage: 1.8 V Memory Type: ROMless Interface: EBI/EMI, SCI Peripherals: DMA, POR, WDT Oscillator Type: External Access Time: 167 µs Number of Pins: 208 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 167 MHz Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Supply Voltage: 2 V Min Supply Voltage: 1.6 V Number of I/Os: 28 Number of Timers/Counters: 3

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1007815-HD6417750SF167V
Mounting: SMD (SMT)
Frequency: 167 MHz
Operating Supply Voltage: 1.8 V
Memory Type: ROMless
Interface: EBI/EMI, SCI
Peripherals: DMA, POR, WDT
Oscillator Type: External
Access Time: 167 µs
Number of Pins: 208
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 167 MHz
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 32 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Supply Voltage: 2 V
Min Supply Voltage: 1.6 V
Number of I/Os: 28
Number of Timers/Counters: 3

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6417750SF167V 1007815-HD6417750SF167V
Product Name 32-bit 1.8V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD6417750SF167V
Data Bus 32 Bit 32 Bit
Supply Voltage 1.8 volts 1.8 volts
Serial Interface EBI/EMI, SCI SCI; EBI/EMI, SCI
Package Type Other; PQFP QFP; Other; PQFP
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - CC1120RHBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - C164SL6RMCAKXUMA4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers