Win Source Part Number: 1340820-HD6417750RX2
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Series: SuperH® SH7750
Core Processor: SH-4
Speed: 240MHz
Package: Tray
Standard Package: 25
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, FIFO, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 28
Program Memory Type: ROMless
RAM Size: 48K x 8
Oscillator Type: External
Temperature Range - Operating: -20°C ~ 75°C (TA)
ECCN: 5A002A1 REN
Fake Threat In the Open Market: 55 pct.
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.4V ~ 1.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: HD6417750
IC MCU 32BIT ROMLESS 208QFP Product overview: HD6417750RX240V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750RX240V can be used for catalog matching and distributor lookup.
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless
IC MCU 32BIT ROMLESS 208QFP
IC MCU 32BIT ROMLESS 208QFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1340820-HD6417750RX240V | 685-HD6417750RX240V | HD6417750RX240V-ND | HD6417750RX240V | HD6417750RX240V | HD6417750RX240V |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 240 MHz | 240 MHz | 240 MHz | 240 MHz | 240 MHz | |
| RAM | 48 KB | 48 KB | 48 KB | 48 KB | 48 KB | |
| ROM Type | ROMLess; ROMless | ROMLess | ||||
| Supply Voltage | 1.4 to 1.6 volts | 1.4 to 1.6 volts | 1.4 to 1.6 volts | 1.6 to 1.4 volts |