Renesas Electronics Corporation Microcontrollers HD6417750RX200DV

Description
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless
Request a Quote Datasheet
Description
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - HD6417750RX200DV-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
HD6417750RX200DV-ND
Microcontrollers HD6417750RX200DV-ND
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless

SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - HD6417750RX200DV - 873399-HD6417750RX200DV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417750RX200DV
873399-HD6417750RX200DV
Embedded - Embedded - Microcontrollers - HD6417750RX200DV 873399-HD6417750RX200DV
Manufacturer: Renesas Electronics America Win Source Part Number: 873399-HD6417750RX20 0DV Series: SuperH® SH7750 Operating Temperature Range: -40°C ~ 85°C (TA) Features: SH-4 series Microcontroller IC 32-Bit 200MHz - ROMless Core Processor: SH-4 Speed: 200MHz Package: Tray Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 28 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.35V ~ 1.6V Family Name: HD6417750 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 REN Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Renesas Electronics America
Win Source Part Number: 873399-HD6417750RX200DV
Series: SuperH® SH7750
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SH-4 series Microcontroller IC 32-Bit 200MHz - ROMless
Core Processor: SH-4
Speed: 200MHz
Package: Tray
Core Size: 32-Bit
Connectivity: EBI/EMI, FIFO, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 28
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.35V ~ 1.6V
Family Name: HD6417750
Categories: Integrated Circuits (ICs)
ECCN: 5A002A1 REN
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
32-bit 32BIT Embedded Microcontroller MCU - 685-HD6417750RX200DV - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT Embedded Microcontroller MCU
685-HD6417750RX200DV
32-bit 32BIT Embedded Microcontroller MCU 685-HD6417750RX200DV
IC MCU 32BIT ROMLESS 208QFP Product overview: HD6417750RX200DV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750RX200DV can be used for catalog matching and distributor lookup.

IC MCU 32BIT ROMLESS 208QFP Product overview: HD6417750RX200DV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750RX200DV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - HD6417750RX200DV - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
HD6417750RX200DV
Microcontrollers HD6417750RX200DV
IC MCU 32BIT ROMLESS 208QFP

IC MCU 32BIT ROMLESS 208QFP

Supplier's Site Datasheet
Microcontrollers - HD6417750RX200DV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417750RX200DV
Microcontrollers HD6417750RX200DV
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless

SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless

Buy Now Datasheet
Embedded - Microcontrollers - HD6417750RX200DV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
HD6417750RX200DV
Embedded - Microcontrollers HD6417750RX200DV
IC MCU 32BIT ROMLESS 208QFP

IC MCU 32BIT ROMLESS 208QFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - HD6417750RX200DV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
HD6417750RX200DV
Integrated Circuits (ICs) - Embedded - Microcontrollers HD6417750RX200DV
IC MCU 32BIT ROMLESS 208QFP

IC MCU 32BIT ROMLESS 208QFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HD6417750RX200DV-ND 873399-HD6417750RX200DV 685-HD6417750RX200DV HD6417750RX200DV HD6417750RX200DV HD6417750RX200DV HD6417750RX200DV
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - HD6417750RX200DV 32-bit 32BIT Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 200 MHz 200 MHz 200 MHz 200 MHz 200 MHz
RAM 48 KB 48 KB 48 KB 48 KB 48 KB
ROM Type ROMLess ROMLess; ROMless ROMLess; ROMless
Supply Voltage 1.35 to 1.6 volts 1.35 to 1.6 volts 1.35 to 1.6 volts 1.35 to 1.6 volts 1.6 to 1.35 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - C164CL8RMCAKXQMB4 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers