Renesas Electronics Corporation 32-bit 200MHz Embedded Microcontroller MCU HD6417750RF200V

Description
RISC Microprocessor, 32-Bit, 200MHz, CMOS, PQFP208
Request a Quote Datasheet
Description
RISC Microprocessor, 32-Bit, 200MHz, CMOS, PQFP208
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HD6417750RF200V - Rochester Electronics
Newburyport, MA, United States
RISC Microprocessor, 32-Bit, 200MHz, CMOS, PQFP208

RISC Microprocessor, 32-Bit, 200MHz, CMOS, PQFP208

Supplier's Site Datasheet
32-bit 200MHz Embedded Microcontroller MCU - 685-HD6417750RF200V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz Embedded Microcontroller MCU
685-HD6417750RF200V
32-bit 200MHz Embedded Microcontroller MCU 685-HD6417750RF200V
SH-4 SuperH SH7750 Microcontroller IC 32-Bit 200MHz ROMless 208-QFP (28x28) Product overview: HD6417750RF200V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750RF200V can be used for catalog matching and distributor lookup.

SH-4 SuperH SH7750 Microcontroller IC 32-Bit 200MHz ROMless 208-QFP (28x28) Product overview: HD6417750RF200V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 200MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417750RF200V can be used for catalog matching and distributor lookup.

Supplier's Site
Microcontrollers - HD6417750RF200V - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
HD6417750RF200V
Microcontrollers HD6417750RF200V
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 208-HQFP (28x28)

SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 200MHz ROMless 208-HQFP (28x28)

Buy Now Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HD6417750RF200V 685-HD6417750RF200V HD6417750RF200V
Product Name 32-bit 200MHz Embedded Microcontroller MCU Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Life Cycle Stage Obsolete Removed; Obsolete
Package Type QFP; Other; QFP208 Other; Tray QFP; Other; 208-BFQFP Exposed Pad
RAM 48 KB 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Application Specific Microcontrollers - 9519A/BXA - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - C2DBYY001874 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers