Manufacturer: Renesas Electronics America
Win Source Part Number: 204673-HD6417750RF20
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: SuperH? SH7750
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-4
Speed: 200MHz
Package: 208-BFQFP Exposed Pad
Manufacturer Device Package: 208-QFP (28x28)
Operating Supply Voltage: 1.35 V ~ 1.6 V
Core Size: 32-Bit
Connectivity: EBI/EMI, FIFO, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 28
Program Memory Type: ROMless
RAM Size: 48K x 8
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 204673-HD6417750RF200V |
| Product Name | Integrated Circuits(ICs) |