IC MCU 32BIT ROMLESS 256BGA
SH-4 SuperH® SH7750 Microcontroller IC 32-Bit Single-Core 240MHz ROMless 256-BGA (27x27)
| ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD6417750RBP240 | HD6417750RBP240 |
| Product Name | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core |
| Clock Speed | 240 MHz | 240 MHz |
| RAM | 48 KB | 48 KB |
| ROM Type | ROMLess; ROMless | |
| Supply Voltage | 1.4 to 1.6 volts |