RENESAS ELECTRONICS CORPORATION
HD6417750F167D -- INTEGRATED CIRCUITS (ICS) - EMBEDDED - MICROPROCESSORS
Renesas Electronics Corporation
Integrated Circuits (ICs) - Embedded - Microprocessors
HD6417750F167D
Description
RISC MPU, 32-BIT, 167MHZ
-
Acme Chip Technology Co., Limited
-
Quarktwin Technology Ltd.
Description
RISC MPU, 32-BIT, 167MHZ
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
Microprocessor Chips (MPU) |
|
Product Number
|
HD6417750F167D |
HD6417750F167D |
|
Product Name
|
Integrated Circuits (ICs) - Embedded - Microprocessors |
Microprocessors |
|
Architecture
|
RISC
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
6 suppliers
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details
Teledyne e2v Semiconductors
Microprocessor Family
, PowerQUICC II
Package Type
Other; | 480 TBGA
Clock Speed
450 MHz
View Details
|