Renesas Electronics Corporation Integrated Circuits(ICs) HD6417750BP200M

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204672-HD6417750BP20 0M Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: SuperH? SH7750 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: SH-4 Speed: 200MHz Package: 256-BBGA Manufacturer Device Package: 256-BGA (27x27) Operating Supply Voltage: 1.35 V ~ 1.6 V Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 28 Program Memory Type: ROMless RAM Size: 24K x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204672-HD6417750BP20 0M Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: SuperH? SH7750 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: SH-4 Speed: 200MHz Package: 256-BBGA Manufacturer Device Package: 256-BGA (27x27) Operating Supply Voltage: 1.35 V ~ 1.6 V Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 28 Program Memory Type: ROMless RAM Size: 24K x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 204672-HD6417750BP200M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
204672-HD6417750BP200M
Integrated Circuits(ICs) 204672-HD6417750BP200M
Manufacturer: Renesas Electronics America Win Source Part Number: 204672-HD6417750BP20 0M Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: SuperH? SH7750 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: SH-4 Speed: 200MHz Package: 256-BBGA Manufacturer Device Package: 256-BGA (27x27) Operating Supply Voltage: 1.35 V ~ 1.6 V Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 28 Program Memory Type: ROMless RAM Size: 24K x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 204672-HD6417750BP200M
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: SuperH? SH7750
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-4
Speed: 200MHz
Package: 256-BBGA
Manufacturer Device Package: 256-BGA (27x27)
Operating Supply Voltage: 1.35 V ~ 1.6 V
Core Size: 32-Bit
Connectivity: EBI/EMI, FIFO, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 28
Program Memory Type: ROMless
RAM Size: 24K x 8
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 204672-HD6417750BP200M
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data