Manufacturer: Renesas Electronics America
Win Source Part Number: 137669-HD6417729F133
Packaging: Tray
Core Processor: SH-3 DSP
Number of I/O: 96
Program Memory Type: ROMless
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Dimension: 208-LQFP
Speed(Frequency): 133MHz
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
IC MCU 32BIT ROMLESS 208LQFP Product overview: HD6417729F133BV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417729F133BV can be used for catalog matching and distributor lookup.
SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 133MHz ROMless
IC MCU 32BIT ROMLESS 208LQFP
IC MCU 32BIT ROMLESS 208LQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 137669-HD6417729F133BV | 685-HD6417729F133BV | HD6417729F133BV | HD6417729F133BV | HD6417729F133BV |
| Product Name | Embedded - Embedded - Microcontrollers - HD6417729F133BV | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Active | Active | Active | ||
| Clock Speed | 133 MHz | 133 MHz | 133 MHz | ||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB |