Manufacturer: Renesas Electronics America
Win Source Part Number: 846906-HD6417727X160
Series: SuperH® SH7700
Features: series Microcontroller IC
Package: Tray
Number of I/O: 104
Family Name: HD6417727
Categories: Integrated Circuits (ICs)
ECCN: 5A002A1 REN
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 160MHz ROMless
IC MCU 32BIT ROMLESS 240HQFP Product overview: HD6417727X160CV from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417727X160CV can be used for catalog matching and distributor lookup.
SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 160MHz ROMless
IC MCU 32BIT ROMLESS 240HQFP
IC MCU 32BIT ROMLESS 240HQFP
IC MCU 32BIT ROMLESS 240HQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 846906-HD6417727X160CV | HD6417727X160CV-ND | 685-HD6417727X160CV | HD6417727X160CV | HD6417727X160CV | HD6417727X160CV | HD6417727X160CV |
| Product Name | Embedded - Embedded - Microcontrollers - HD6417727X160CV | Microcontrollers | 32-bit 32BIT Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| I/O Ports | 104 | 104 | 104 | ||||
| Clock Speed | 160 MHz | 160 MHz | 160 MHz | 160 MHz | |||
| Bits | 8 Bit; Other; A/D 6x10b; D/A 2x8b | ||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB |