SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 100MHz ROMless
IC MCU 32BIT ROMLESS 240HQFP
IC MCU 32BIT ROMLESS 240HQFP
IC MCU 32BIT ROMLESS 240HQFP
SH-3 DSP SuperH® SH7700 Microcontroller IC 32-Bit Single-Core 100MHz ROMless
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | HD6417727X100CV-ND | HD6417727X100CV | HD6417727X100CV | HD6417727X100CV | HD6417727X100CV |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |
| Bits | 8 Bit; Other; A/D 6x10b; D/A 2x8b | ||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | |
| ROM Type | ROMLess | ROMLess; ROMless |