Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062132-HD6417727F10
Packaging: Bulk
Frequency: 100 MHz
Operating Supply Voltage: 1.8 V
Memory Type: ROMless
RAM Size: 16 kB
Access Time: 100 µs
Number of Pins: 240
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Max Supply Voltage: 2.05 V
Min Supply Voltage: 1.6 V
Number of Timers/Counters: 4
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1062132-HD6417727F100B |
| Product Name | OEM Parts - OEM Parts (F - I) - HD6417727F100B |