Renesas Electronics Corporation Integrated Circuits(ICs) HD6417712FV

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204669-HD6417712FV Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: SuperH? SH Ethernet Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: SH-3 DSP Speed: 200MHz Package: 256-BFQFP Exposed Pad Manufacturer Device Package: 256-HQFP (28x28) Operating Supply Voltage: 1.4 V ~ 1.6 V Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, FIFO, SCI, SIO Peripherals: DMA, POR, WDT Number of I/O: 24 Program Memory Type: ROMless RAM Size: 16K x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204669-HD6417712FV Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: SuperH? SH Ethernet Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: SH-3 DSP Speed: 200MHz Package: 256-BFQFP Exposed Pad Manufacturer Device Package: 256-HQFP (28x28) Operating Supply Voltage: 1.4 V ~ 1.6 V Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, FIFO, SCI, SIO Peripherals: DMA, POR, WDT Number of I/O: 24 Program Memory Type: ROMless RAM Size: 16K x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 204669-HD6417712FV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
204669-HD6417712FV
Integrated Circuits(ICs) 204669-HD6417712FV
Manufacturer: Renesas Electronics America Win Source Part Number: 204669-HD6417712FV Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: SuperH? SH Ethernet Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: SH-3 DSP Speed: 200MHz Package: 256-BFQFP Exposed Pad Manufacturer Device Package: 256-HQFP (28x28) Operating Supply Voltage: 1.4 V ~ 1.6 V Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, FIFO, SCI, SIO Peripherals: DMA, POR, WDT Number of I/O: 24 Program Memory Type: ROMless RAM Size: 16K x 8 Oscillator Type: External Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 204669-HD6417712FV
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: SuperH? SH Ethernet
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-3 DSP
Speed: 200MHz
Package: 256-BFQFP Exposed Pad
Manufacturer Device Package: 256-HQFP (28x28)
Operating Supply Voltage: 1.4 V ~ 1.6 V
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, FIFO, SCI, SIO
Peripherals: DMA, POR, WDT
Number of I/O: 24
Program Memory Type: ROMless
RAM Size: 16K x 8
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 204669-HD6417712FV
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data