Manufacturer: Renesas Electronics America
Win Source Part Number: 138998-HD6417710FV
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: SuperH? SH Ethernet
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-3 DSP
Speed: 200MHz
Package: 256-BFQFP Exposed Pad
Manufacturer Device Package: 256-HQFP (28x28)
Operating Supply Voltage: 1.4 V ~ 1.6 V
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, FIFO, SCI, SIO
Peripherals: DMA, POR, WDT
Number of I/O: 24
Program Memory Type: ROMless
RAM Size: 8K x 8
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 138998-HD6417710FV |
| Product Name | Integrated Circuits(ICs) |