Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - HD6417709SBP133BV HD6417709SBP133BV

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062130-HD6417709SBP 133BV Memory Type: ROMless Interface: IrDA, SCI Number of Pins: 240 Watchdog Timer: Yes Categories: OEM Parts(F-I) Max Frequency: 133 MHz Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 96 Number of Timers/Counters: 4
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062130-HD6417709SBP 133BV Memory Type: ROMless Interface: IrDA, SCI Number of Pins: 240 Watchdog Timer: Yes Categories: OEM Parts(F-I) Max Frequency: 133 MHz Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 96 Number of Timers/Counters: 4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HD6417709SBP133BV - 1062130-HD6417709SBP133BV - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HD6417709SBP133BV
1062130-HD6417709SBP133BV
OEM Parts - OEM Parts (F - I) - HD6417709SBP133BV 1062130-HD6417709SBP133BV
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062130-HD6417709SBP 133BV Memory Type: ROMless Interface: IrDA, SCI Number of Pins: 240 Watchdog Timer: Yes Categories: OEM Parts(F-I) Max Frequency: 133 MHz Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 96 Number of Timers/Counters: 4

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062130-HD6417709SBP133BV
Memory Type: ROMless
Interface: IrDA, SCI
Number of Pins: 240
Watchdog Timer: Yes
Categories: OEM Parts(F-I)
Max Frequency: 133 MHz
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 96
Number of Timers/Counters: 4

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1062130-HD6417709SBP133BV
Product Name OEM Parts - OEM Parts (F - I) - HD6417709SBP133BV
Unlock Full Specs
to access all available technical data

Similar Products

Bronze Wedge -  - McWane Plant and Industrial
McWane Plant and Industrial
View Details
Cable Locator - PCE-CL 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
View Details
Label Remover - LRM - MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
View Details