Renesas Electronics Corporation Integrated Circuits(ICs) HD6417709SBP133B

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 138312-HD6417709SBP1 33B Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: SuperH? SH7700 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: SH-3 Speed: 133MHz Package: 240-LFBGA Manufacturer Device Package: 240-LFBGA (13x13) Operating Supply Voltage: 1.65 V ~ 2.05 V Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, IrDA, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 96 Program Memory Type: ROMless RAM Size: 16K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 138312-HD6417709SBP1 33B Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: SuperH? SH7700 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: SH-3 Speed: 133MHz Package: 240-LFBGA Manufacturer Device Package: 240-LFBGA (13x13) Operating Supply Voltage: 1.65 V ~ 2.05 V Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, IrDA, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 96 Program Memory Type: ROMless RAM Size: 16K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 138312-HD6417709SBP133B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
138312-HD6417709SBP133B
Integrated Circuits(ICs) 138312-HD6417709SBP133B
Manufacturer: Renesas Electronics America Win Source Part Number: 138312-HD6417709SBP1 33B Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: SuperH? SH7700 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: SH-3 Speed: 133MHz Package: 240-LFBGA Manufacturer Device Package: 240-LFBGA (13x13) Operating Supply Voltage: 1.65 V ~ 2.05 V Core Size: 32-Bit Connectivity: EBI/EMI, FIFO, IrDA, SCI, SmartCard Peripherals: DMA, POR, WDT Number of I/O: 96 Program Memory Type: ROMless RAM Size: 16K x 8 Data Converters: A/D 8x10b; D/A 2x8b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 138312-HD6417709SBP133B
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: SuperH? SH7700
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-3
Speed: 133MHz
Package: 240-LFBGA
Manufacturer Device Package: 240-LFBGA (13x13)
Operating Supply Voltage: 1.65 V ~ 2.05 V
Core Size: 32-Bit
Connectivity: EBI/EMI, FIFO, IrDA, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 96
Program Memory Type: ROMless
RAM Size: 16K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 138312-HD6417709SBP133B
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data