Manufacturer: Renesas Electronics America
Win Source Part Number: 142988-HD6417709F74B
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: SuperH? SH7700
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-3
Speed: 74MHz
Package: 208-LQFP
Manufacturer Device Package: *
Core Size: 32-Bit
Number of I/O: 96
Program Memory Type: ROMless
RAM Size: 16K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 142988-HD6417709F74BI |
| Product Name | Integrated Circuits(ICs) |