Manufacturer: Renesas Electronics America
Win Source Part Number: 204667-HD6417708S
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: SuperH? SH7700
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-2
Speed: 60MHz
Package: 144-LQFP
Manufacturer Device Package: 144-LQFP (20x20)
Operating Supply Voltage: 3 V ~ 3.6 V
Core Size: 32-Bit
Connectivity: EBI/EMI, SCI, SmartCard
Peripherals: POR, WDT
Number of I/O: 8
Program Memory Type: ROMless
Oscillator Type: External
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 204667-HD6417708S |
| Product Name | Integrated Circuits(ICs) |