Manufacturer: Renesas Electronics America
Win Source Part Number: 204666-HD6417706F133
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: SuperH? SH7700
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-3
Speed: 133MHz
Package: 176-LQFP
Manufacturer Device Package: 176-LQFP (24x24)
Operating Supply Voltage: 1.75 V ~ 2.05 V
Core Size: 32-Bit
Connectivity: EBI/EMI, FIFO, SCI, SmartCard
Peripherals: DMA, POR, WDT
Number of I/O: 103
Program Memory Type: ROMless
RAM Size: 16K x 8
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 204666-HD6417706F133 |
| Product Name | Integrated Circuits(ICs) |