Manufacturer: Renesas Electronics America
Win Source Part Number: 204665-HD6417705F133
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: SuperH? SH7700
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: SH-3
Speed: 133MHz
Package: 208-LQFP
Manufacturer Device Package: 208-LQFP (28x28)
Operating Supply Voltage: 1.4 V ~ 1.6 V
Core Size: 32-Bit
Connectivity: EBI/EMI, FIFO, IrDA, SCI, USB
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 105
Program Memory Type: ROMless
RAM Size: 32K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 204665-HD6417705F133V |
| Product Name | Integrated Circuits(ICs) |