Renesas Electronics Corporation 32-bit 100 Mhz Embedded Microcontroller MCU HD6417622F100V

Description
32-BIT 100 Mhz Risc Microcontroller PQFP208 Product overview: HD6417622F100V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417622F100V can be used for catalog matching and distributor lookup.
Request a Quote
Description
32-BIT 100 Mhz Risc Microcontroller PQFP208 Product overview: HD6417622F100V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417622F100V can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 100 Mhz Embedded Microcontroller MCU - 685-HD6417622F100V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100 Mhz Embedded Microcontroller MCU
685-HD6417622F100V
32-bit 100 Mhz Embedded Microcontroller MCU 685-HD6417622F100V
32-BIT 100 Mhz Risc Microcontroller PQFP208 Product overview: HD6417622F100V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417622F100V can be used for catalog matching and distributor lookup.

32-BIT 100 Mhz Risc Microcontroller PQFP208 Product overview: HD6417622F100V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100 Mhz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100 Mhz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417622F100V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD6417622F100V - 1002585-HD6417622F100V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417622F100V
1002585-HD6417622F100V
Embedded - Embedded - Microcontrollers - HD6417622F100V 1002585-HD6417622F100V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1002585-HD6417622F10 0V Mounting: SMD (SMT) Frequency: 100 MHz Memory Type: ROMless Interface: EBI/EMI, SCI, USB Peripherals: DMA, POR, WDT Oscillator Type: Internal Access Time: 100 µs Number of Pins: 240 Categories: Embedded - Microcontrollers Case / Package: LQFP Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Yes RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of I/Os: 96

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1002585-HD6417622F100V
Mounting: SMD (SMT)
Frequency: 100 MHz
Memory Type: ROMless
Interface: EBI/EMI, SCI, USB
Peripherals: DMA, POR, WDT
Oscillator Type: Internal
Access Time: 100 µs
Number of Pins: 240
Categories: Embedded - Microcontrollers
Case / Package: LQFP
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Yes
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of I/Os: 96

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-HD6417622F100V 1002585-HD6417622F100V
Product Name 32-bit 100 Mhz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD6417622F100V
Data Bus 32 Bit 32 Bit
Serial Interface EBI/EMI, SCI, USB SCI; USB; EBI/EMI, SCI, USB
Package Type Other; LQFP QFP; Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - C161OLMHABXQMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers
CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - 73S1209F-68M/F/P1 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details