Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD6417604SF28V HD6417604SF28V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004371-HD6417604SF2 8V Mounting: SMD (SMT) Frequency: 28 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Access Time: 28 µs Number of Pins: 144 Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 28 MHz Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004371-HD6417604SF2 8V Mounting: SMD (SMT) Frequency: 28 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Access Time: 28 µs Number of Pins: 144 Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 28 MHz Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6417604SF28V - 1004371-HD6417604SF28V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417604SF28V
1004371-HD6417604SF28V
Embedded - Embedded - Microcontrollers - HD6417604SF28V 1004371-HD6417604SF28V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1004371-HD6417604SF2 8V Mounting: SMD (SMT) Frequency: 28 MHz Operating Supply Voltage: 5 V Memory Type: ROMless Access Time: 28 µs Number of Pins: 144 Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 28 MHz Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 32 b Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1004371-HD6417604SF28V
Mounting: SMD (SMT)
Frequency: 28 MHz
Operating Supply Voltage: 5 V
Memory Type: ROMless
Access Time: 28 µs
Number of Pins: 144
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 28 MHz
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 32 b
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C

Buy Now
32-bit 5V Embedded Microcontroller MCU - 685-HD6417604SF28V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 5V Embedded Microcontroller MCU
685-HD6417604SF28V
32-bit 5V Embedded Microcontroller MCU 685-HD6417604SF28V
MCU 32-Bit SuperH RISC ROMLess 5V 144-Pin PQFP Product overview: HD6417604SF28V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417604SF28V can be used for catalog matching and distributor lookup.

MCU 32-Bit SuperH RISC ROMLess 5V 144-Pin PQFP Product overview: HD6417604SF28V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417604SF28V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1004371-HD6417604SF28V 685-HD6417604SF28V
Product Name Embedded - Embedded - Microcontrollers - HD6417604SF28V 32-bit 5V Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1899518P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
Package Type CDIP; PDIP; Other; PDIP
Pin Count 40
View Details
 - 51-41965Z01 - Rochester Electronics
Specs
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP64
View Details
3 suppliers