Renesas Electronics Corporation 32-bit 64KB 3.3V 5V Embedded Microcontroller MCU HD6417034BVF20V

Description
RISC Microcontroller, 32-Bit, SH7000 CPU, 20MHz, CMOS, PQFP112
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, SH7000 CPU, 20MHz, CMOS, PQFP112
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HD6417034BVF20V - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, SH7000 CPU, 20MHz, CMOS, PQFP112

RISC Microcontroller, 32-Bit, SH7000 CPU, 20MHz, CMOS, PQFP112

Supplier's Site Datasheet
32-bit 64KB 3.3V 5V Embedded Microcontroller MCU - 685-HD6417034BVF20V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 64KB 3.3V 5V Embedded Microcontroller MCU
685-HD6417034BVF20V
32-bit 64KB 3.3V 5V Embedded Microcontroller MCU 685-HD6417034BVF20V
MCU 32-bit RISC 64KB ROM 3.3V/5V 112-Pin PQFP Product overview: HD6417034BVF20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417034BVF20V can be used for catalog matching and distributor lookup.

MCU 32-bit RISC 64KB ROM 3.3V/5V 112-Pin PQFP Product overview: HD6417034BVF20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 64KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 64KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6417034BVF20V can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - HD6417034BVF20V - 1013945-HD6417034BVF20V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6417034BVF20V
1013945-HD6417034BVF20V
Embedded - Embedded - Microcontrollers - HD6417034BVF20V 1013945-HD6417034BVF20V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013945-HD6417034BVF 20V Number of Bits: 32 Number of Pins: 112 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -20 °C Number of UART Channels: 2

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1013945-HD6417034BVF20V
Number of Bits: 32
Number of Pins: 112
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -20 °C
Number of UART Channels: 2

Buy Now

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number HD6417034BVF20V 685-HD6417034BVF20V 1013945-HD6417034BVF20V
Product Name 32-bit 64KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - HD6417034BVF20V
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
Microcontrollers - 28502068 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - C0P8SGE528M8CLB - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 15 MHz
View Details