Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - HD6417034BVF20 HD6417034BVF20

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162378-HD6417034BVF 20 Memory Type: ROM Memory Size: 64 kB Interface: SCI RAM Size: 4 kB Categories: Custom Parts Case / Package: PQFP Max Frequency: 20 MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Number of Programmable I/O: 40 Number of Timers/Counters: 1
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162378-HD6417034BVF 20 Memory Type: ROM Memory Size: 64 kB Interface: SCI RAM Size: 4 kB Categories: Custom Parts Case / Package: PQFP Max Frequency: 20 MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Number of Programmable I/O: 40 Number of Timers/Counters: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HD6417034BVF20 - 1162378-HD6417034BVF20 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HD6417034BVF20
1162378-HD6417034BVF20
Custom Parts - Custom Parts (E - I) - HD6417034BVF20 1162378-HD6417034BVF20
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1162378-HD6417034BVF 20 Memory Type: ROM Memory Size: 64 kB Interface: SCI RAM Size: 4 kB Categories: Custom Parts Case / Package: PQFP Max Frequency: 20 MHz Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Data Bus Width: 32 b RoHS: Non-Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Number of Programmable I/O: 40 Number of Timers/Counters: 1

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1162378-HD6417034BVF20
Memory Type: ROM
Memory Size: 64 kB
Interface: SCI
RAM Size: 4 kB
Categories: Custom Parts
Case / Package: PQFP
Max Frequency: 20 MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Data Bus Width: 32 b
RoHS: Non-Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Operating Temperature: 75 °C
Number of Programmable I/O: 40
Number of Timers/Counters: 1

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1162378-HD6417034BVF20
Product Name Custom Parts - Custom Parts (E - I) - HD6417034BVF20
Unlock Full Specs
to access all available technical data