Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - HD6413258F10 HD6413258F10

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171470-HD6413258F10 Packaging: Bulk Frequency: 10 MHz Memory Type: ROMless Interface: SCI, UART, USART RAM Size: 1 kB Oscillator Type: External Access Time: 10 µs Number of Pins: 64 Categories: Custom Parts Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -20 °C Number of I/Os: 53 Max Operating Temperature: 75 °C
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171470-HD6413258F10 Packaging: Bulk Frequency: 10 MHz Memory Type: ROMless Interface: SCI, UART, USART RAM Size: 1 kB Oscillator Type: External Access Time: 10 µs Number of Pins: 64 Categories: Custom Parts Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -20 °C Number of I/Os: 53 Max Operating Temperature: 75 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HD6413258F10 - 1171470-HD6413258F10 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HD6413258F10
1171470-HD6413258F10
Custom Parts - Custom Parts (E - I) - HD6413258F10 1171470-HD6413258F10
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1171470-HD6413258F10 Packaging: Bulk Frequency: 10 MHz Memory Type: ROMless Interface: SCI, UART, USART RAM Size: 1 kB Oscillator Type: External Access Time: 10 µs Number of Pins: 64 Categories: Custom Parts Case / Package: QFP Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Non-Compliant Min Operating Temperature: -20 °C Number of I/Os: 53 Max Operating Temperature: 75 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1171470-HD6413258F10
Packaging: Bulk
Frequency: 10 MHz
Memory Type: ROMless
Interface: SCI, UART, USART
RAM Size: 1 kB
Oscillator Type: External
Access Time: 10 µs
Number of Pins: 64
Categories: Custom Parts
Case / Package: QFP
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Non-Compliant
Min Operating Temperature: -20 °C
Number of I/Os: 53
Max Operating Temperature: 75 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1171470-HD6413258F10
Product Name Custom Parts - Custom Parts (E - I) - HD6413258F10
Unlock Full Specs
to access all available technical data