Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - HD6413004F16V HD6413004F16V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201073-HD6413004F16 V Operating Supply Voltage: 5 V Memory Type: ROMless Interface: SCI RAM Size: 2 kB Number of Pins: 80 Watchdog Timer: Yes Categories: Custom Parts Case / Package: PQFP Max Frequency: 16 MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Number of Programmable I/O: 21 Number of Timers/Counters: 5
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201073-HD6413004F16 V Operating Supply Voltage: 5 V Memory Type: ROMless Interface: SCI RAM Size: 2 kB Number of Pins: 80 Watchdog Timer: Yes Categories: Custom Parts Case / Package: PQFP Max Frequency: 16 MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Number of Programmable I/O: 21 Number of Timers/Counters: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HD6413004F16V - 1201073-HD6413004F16V - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HD6413004F16V
1201073-HD6413004F16V
Custom Parts - Custom Parts (E - I) - HD6413004F16V 1201073-HD6413004F16V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201073-HD6413004F16 V Operating Supply Voltage: 5 V Memory Type: ROMless Interface: SCI RAM Size: 2 kB Number of Pins: 80 Watchdog Timer: Yes Categories: Custom Parts Case / Package: PQFP Max Frequency: 16 MHz Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Max Operating Temperature: 75 °C Number of Programmable I/O: 21 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201073-HD6413004F16V
Operating Supply Voltage: 5 V
Memory Type: ROMless
Interface: SCI
RAM Size: 2 kB
Number of Pins: 80
Watchdog Timer: Yes
Categories: Custom Parts
Case / Package: PQFP
Max Frequency: 16 MHz
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Max Operating Temperature: 75 °C
Number of Programmable I/O: 21
Number of Timers/Counters: 5

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 1201073-HD6413004F16V
Product Name Custom Parts - Custom Parts (E - I) - HD6413004F16V
Data Bus 16 Bit
Number 5
RAM 0.0020 KB
Supply Voltage 5 volts
Serial Interface SCI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC847BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164SL6RMCAHXUMA3 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - COP8SEC516M7CIH/E1000131 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
2 suppliers