Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD6413003RF12V HD6413003RF12V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062125-HD6413003RF1 2V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: ROMless Interface: SCI RAM Size: 512 B Number of Pins: 112 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 12 MHz Alternative Parts (Cross-Reference): DF38347HV; M38239GCFP#U0; DF38327HV; P80C557E4EFB/01518; P80C557E4EFB/01557; P80C557E4EFB/01,55; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 50 Number of Timers/Counters: 16
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062125-HD6413003RF1 2V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: ROMless Interface: SCI RAM Size: 512 B Number of Pins: 112 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 12 MHz Alternative Parts (Cross-Reference): DF38347HV; M38239GCFP#U0; DF38327HV; P80C557E4EFB/01518; P80C557E4EFB/01557; P80C557E4EFB/01,55; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 50 Number of Timers/Counters: 16
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6413003RF12V - 1062125-HD6413003RF12V - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6413003RF12V
1062125-HD6413003RF12V
Embedded - Embedded - Microcontrollers - HD6413003RF12V 1062125-HD6413003RF12V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062125-HD6413003RF1 2V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: ROMless Interface: SCI RAM Size: 512 B Number of Pins: 112 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Case / Package: PQFP Max Frequency: 12 MHz Alternative Parts (Cross-Reference): DF38347HV; M38239GCFP#U0; DF38327HV; P80C557E4EFB/01518; P80C557E4EFB/01557; P80C557E4EFB/01,55; Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Data Bus Width: 8 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 50 Number of Timers/Counters: 16

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062125-HD6413003RF12V
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: ROMless
Interface: SCI
RAM Size: 512 B
Number of Pins: 112
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Case / Package: PQFP
Max Frequency: 12 MHz
Alternative Parts (Cross-Reference): DF38347HV; M38239GCFP#U0; DF38327HV; P80C557E4EFB/01518; P80C557E4EFB/01557; P80C557E4EFB/01,55;
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 8 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 50
Number of Timers/Counters: 16

Buy Now
8-bit 5V Embedded Microcontroller MCU - 685-HD6413003RF12V - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 5V Embedded Microcontroller MCU
685-HD6413003RF12V
8-bit 5V Embedded Microcontroller MCU 685-HD6413003RF12V
MCU 8-bit H8 CISC ROMLess 5V 112-Pin PQFP Product overview: HD6413003RF12V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6413003RF12V can be used for catalog matching and distributor lookup.

MCU 8-bit H8 CISC ROMLess 5V 112-Pin PQFP Product overview: HD6413003RF12V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 5V, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6413003RF12V can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1062125-HD6413003RF12V 685-HD6413003RF12V
Product Name Embedded - Embedded - Microcontrollers - HD6413003RF12V 8-bit 5V Embedded Microcontroller MCU
Data Bus 8 Bit 8 Bit
Number 16
RAM 0.5120 KB 0.5120 KB
Supply Voltage 5 volts 5 volts
Serial Interface SCI; SCI SCI
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C164C18EMCBKXQMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details