Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 984153-HD6413002VXI8
Packaging: Bulk
Mounting: SMD (SMT)
Frequency: 17 MHz
Memory Type: ROMless
Interface: SCI
Peripherals: DMA, PWM, WDT
RAM Size: 512 B
Oscillator Type: Internal
Access Time: 17 µs
Categories: OEM Parts(F-I)
Case / Package: QFP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
RoHS: Compliant
Min Operating Temperature: -40 °C
Number of I/Os: 38
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 984153-HD6413002VXI8 |
| Product Name | OEM Parts - OEM Parts (F - I) - HD6413002VXI8 |