Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062121-HD6413002FI1
Mounting: SMD (SMT)
Memory Type: ROMless
Interface: SCI
RAM Size: 512 B
Number of Pins: 100
Categories: OEM Parts(F-I)
Case / Package: PQFP
Max Frequency: 17 MHz
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 38
Number of Timers/Counters: 5
| Win Source Electronics | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 1062121-HD6413002FI16V |
| Product Name | OEM Parts - OEM Parts (F - I) - HD6413002FI16V |
| Data Bus | 16 Bit |
| Number | 5 |
| RAM | 0.5120 KB |
| Serial Interface | SCI; SCI |