Renesas Electronics Corporation OEM Parts - OEM Parts (F - I) - HD6413002F12V HD6413002F12V

Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994981-HD6413002F12V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: ROMless Interface: SCI RAM Size: 512 B Number of Pins: 100 Watchdog Timer: Yes Categories: OEM Parts(F-I) Case / Package: PQFP Max Frequency: 12 MHz Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 38 Number of Timers/Counters: 5
Request a Quote
Description
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994981-HD6413002F12V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: ROMless Interface: SCI RAM Size: 512 B Number of Pins: 100 Watchdog Timer: Yes Categories: OEM Parts(F-I) Case / Package: PQFP Max Frequency: 12 MHz Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 38 Number of Timers/Counters: 5
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - HD6413002F12V - 994981-HD6413002F12V - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - HD6413002F12V
994981-HD6413002F12V
OEM Parts - OEM Parts (F - I) - HD6413002F12V 994981-HD6413002F12V
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 994981-HD6413002F12V Mounting: SMD (SMT) Operating Supply Voltage: 5 V Memory Type: ROMless Interface: SCI RAM Size: 512 B Number of Pins: 100 Watchdog Timer: Yes Categories: OEM Parts(F-I) Case / Package: PQFP Max Frequency: 12 MHz Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -20 °C Number of Programmable I/O: 38 Number of Timers/Counters: 5

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 994981-HD6413002F12V
Mounting: SMD (SMT)
Operating Supply Voltage: 5 V
Memory Type: ROMless
Interface: SCI
RAM Size: 512 B
Number of Pins: 100
Watchdog Timer: Yes
Categories: OEM Parts(F-I)
Case / Package: PQFP
Max Frequency: 12 MHz
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 38
Number of Timers/Counters: 5

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 994981-HD6413002F12V
Product Name OEM Parts - OEM Parts (F - I) - HD6413002F12V
Unlock Full Specs
to access all available technical data