Manufacturer: Renesas Electronics America
Win Source Part Number: 086220-HD6412390F20V
Packaging: Tray
Core Processor: H8S/2000
Number of I/O: 87
Program Memory Type: ROMless
Data Converters: A/D 8x10b; D/A 2x8b
Family Name: HD6412390
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 128-QFP (14x20)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): HD6412390F20; HD6412390F20I; D12390F20;
Introduction Date: May 24, 2005
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
IC MCU 16BIT ROMLESS 128QFP Product overview: HD6412390F20V from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6412390F20V can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 086220-HD6412390F20V | 685-HD6412390F20V |
| Product Name | Embedded - Embedded - Microcontrollers - HD6412390F20V | 16-bit 16BIT Embedded Microcontroller MCU |
| Data Bus | 16 Bit | 16 Bit |
| Life Cycle Stage | Active | |
| Clock Speed | 20 MHz | |
| RAM | 4 KB | 4 KB |
| ROM Type | ROMLess; ROMless |