Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - HD6412390F20 HD6412390F20

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 016903-HD6412390F20 Packaging: Tray Core Processor: H8S/2000 Number of I/O: 87 Program Memory Type: ROMless Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 128-QFP (14x20) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): HD6412390F20V; HD6412390F20I; D12390F20; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 016903-HD6412390F20 Packaging: Tray Core Processor: H8S/2000 Number of I/O: 87 Program Memory Type: ROMless Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 128-QFP (14x20) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): HD6412390F20V; HD6412390F20I; D12390F20; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - HD6412390F20 - 016903-HD6412390F20 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - HD6412390F20
016903-HD6412390F20
Embedded - Embedded - Microcontrollers - HD6412390F20 016903-HD6412390F20
Manufacturer: Renesas Electronics America Win Source Part Number: 016903-HD6412390F20 Packaging: Tray Core Processor: H8S/2000 Number of I/O: 87 Program Memory Type: ROMless Data Converters: A/D 8x10b; D/A 2x8b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C (TA) Case / Package: 128-QFP (14x20) Speed(Frequency): 20MHz Supply Voltage - Operating: 4.5 V to 5.5 V Part Core Size: 16-Bit Data RAM Size: 4K x 8 Alternative Parts (Cross-Reference): HD6412390F20V; HD6412390F20I; D12390F20; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 016903-HD6412390F20
Packaging: Tray
Core Processor: H8S/2000
Number of I/O: 87
Program Memory Type: ROMless
Data Converters: A/D 8x10b; D/A 2x8b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C (TA)
Case / Package: 128-QFP (14x20)
Speed(Frequency): 20MHz
Supply Voltage - Operating: 4.5 V to 5.5 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Alternative Parts (Cross-Reference): HD6412390F20V; HD6412390F20I; D12390F20;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16-bit 16BIT Embedded Microcontroller MCU - 685-HD6412390F20 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Embedded Microcontroller MCU
685-HD6412390F20
16-bit 16BIT Embedded Microcontroller MCU 685-HD6412390F20
IC MCU 16BIT ROMLESS 128QFP Product overview: HD6412390F20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6412390F20 can be used for catalog matching and distributor lookup.

IC MCU 16BIT ROMLESS 128QFP Product overview: HD6412390F20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-HD6412390F20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 016903-HD6412390F20 685-HD6412390F20
Product Name Embedded - Embedded - Microcontrollers - HD6412390F20 16-bit 16BIT Embedded Microcontroller MCU
Data Bus 16 Bit 16 Bit
Life Cycle Stage Active
Clock Speed 20 MHz
RAM 4 KB 4 KB
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7869AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Embedded - Microcontrollers - ADUC7029BBCZ62I - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details