Manufacturer: Renesas Electronics America
Win Source Part Number: 139334-HD6412350F20
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: H8? H8S/2300
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 20MHz
Package: 128-BFQFP
Manufacturer Device Package: 128-QFP (14x20)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: DMA, POR, PWM, WDT
Number of I/O: 87
Program Memory Type: ROMless
RAM Size: 2K x 8
Data Converters: A/D 8x10b; D/A 2x8b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 139334-HD6412350F20 |
| Product Name | Integrated Circuits(ICs) |