Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 997448-HD6412320VF25
Mounting: SMD (SMT)
Operating Supply Voltage: 3.3 V
Memory Type: ROMless
Interface: SCI
RAM Size: 4 kB
Number of Pins: 128
Watchdog Timer: Yes
Categories: OEM Parts(F-I)
Case / Package: PQFP
Max Frequency: 25 MHz
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Data Bus Width: 16 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -20 °C
Number of Programmable I/O: 86
Number of Timers/Counters: 8
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 997448-HD6412320VF25V |
| Product Name | OEM Parts - OEM Parts (F - I) - HD6412320VF25V |