Renesas Electronics Corporation Integrated Circuits(ICs) HD6412240TE13

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204656-HD6412240TE13 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8S/2200 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 13MHz Package: 100-TQFP Manufacturer Device Package: 100-TQFP (14x14) Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: POR, PWM, WDT Number of I/O: 75 Program Memory Type: ROMless RAM Size: 4K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204656-HD6412240TE13 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8S/2200 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 13MHz Package: 100-TQFP Manufacturer Device Package: 100-TQFP (14x14) Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: POR, PWM, WDT Number of I/O: 75 Program Memory Type: ROMless RAM Size: 4K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 204656-HD6412240TE13 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
204656-HD6412240TE13
Integrated Circuits(ICs) 204656-HD6412240TE13
Manufacturer: Renesas Electronics America Win Source Part Number: 204656-HD6412240TE13 Category: Integrated Circuits(ICs) Family: Embedded - Microcontrollers Series: H8? H8S/2200 Packaging: Tray Operating Temperature Range: -20°C ~ 75°C (TA) Core Processor: H8S/2000 Speed: 13MHz Package: 100-TQFP Manufacturer Device Package: 100-TQFP (14x14) Operating Supply Voltage: 2.7 V ~ 5.5 V Core Size: 16-Bit Connectivity: SCI, SmartCard Peripherals: POR, PWM, WDT Number of I/O: 75 Program Memory Type: ROMless RAM Size: 4K x 8 Data Converters: A/D 4x10b Oscillator Type: Internal Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 204656-HD6412240TE13
Category: Integrated Circuits(ICs)
Family: Embedded - Microcontrollers
Series: H8? H8S/2200
Packaging: Tray
Operating Temperature Range: -20°C ~ 75°C (TA)
Core Processor: H8S/2000
Speed: 13MHz
Package: 100-TQFP
Manufacturer Device Package: 100-TQFP (14x14)
Operating Supply Voltage: 2.7 V ~ 5.5 V
Core Size: 16-Bit
Connectivity: SCI, SmartCard
Peripherals: POR, PWM, WDT
Number of I/O: 75
Program Memory Type: ROMless
RAM Size: 4K x 8
Data Converters: A/D 4x10b
Oscillator Type: Internal
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 204656-HD6412240TE13
Product Name Integrated Circuits(ICs)
Unlock Full Specs
to access all available technical data