HD63B40RFP -- PROGRAMMABLE TIMERS AND OSCILLATORS
Renesas Electronics Corporation
Programmable Timers and Oscillators
HD63B40RFP
-
Quarktwin Technology Ltd.
Technical Specifications
|
Product Category
|
Oscillators |
|
Product Number
|
HD63B40RFP |
|
Product Name
|
Programmable Timers and Oscillators |
|
Features / Standards
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
2.0x1.2
Frequency
2.56E-4 MHz
Frequency Stability
100 ppm
View Details
Package / Form Factor
Surface Mount; Surface Mount
Frequency
1.00E-6 to 60 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crane Aerospace & Electronics
Frequency
750 to 2900 MHz
Output Power
16 dBm
View Details
Aker Technology USA Corporation
Package / Form Factor
Surface Mount; S7
Frequency
90 MHz
Frequency Stability
50 ppm
View Details