Renesas Electronics Corporation Automotive 60V 1A Bipolar Transistor HD1A4M-T1-AZ

Description
Trans Digital BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SC-62 T/R Product overview: HD1A4M-T1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 1A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HD1A4M-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans Digital BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SC-62 T/R Product overview: HD1A4M-T1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 1A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HD1A4M-T1-AZ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 60V 1A Bipolar Transistor
283-HD1A4M-T1-AZ
Automotive 60V 1A Bipolar Transistor 283-HD1A4M-T1-AZ
Trans Digital BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SC-62 T/R Product overview: HD1A4M-T1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 1A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HD1A4M-T1-AZ can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 60V 1A Automotive 4-Pin(3+Tab) SC-62 T/R Product overview: HD1A4M-T1-AZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 60V, 1A, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HD1A4M-T1-AZ can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - RF Transistors (BJT) - HD1A4M-T1-AZ - 1062037-HD1A4M-T1-AZ - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - HD1A4M-T1-AZ
1062037-HD1A4M-T1-AZ
TRANSISTORS - RF Transistors (BJT) - HD1A4M-T1-AZ 1062037-HD1A4M-T1-AZ
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1062037-HD1A4M-T1-AZ Mounting: SMD (SMT) Polarity: NPN Categories: RF Transistors(BJT) Case / Package: SC Alternative Parts (Cross-Reference): DTC114EUAT106; DTC143ZUAT106; 2SC4082T106P; NSM4002MR6T1G; SMUN5211T1G; FFB2227A; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Collector Emitter Voltage (VCEO): 60 V

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1062037-HD1A4M-T1-AZ
Mounting: SMD (SMT)
Polarity: NPN
Categories: RF Transistors(BJT)
Case / Package: SC
Alternative Parts (Cross-Reference): DTC114EUAT106; DTC143ZUAT106; 2SC4082T106P; NSM4002MR6T1G; SMUN5211T1G; FFB2227A;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Collector Emitter Voltage (VCEO): 60 V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 283-HD1A4M-T1-AZ 1062037-HD1A4M-T1-AZ
Product Name Automotive 60V 1A Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - HD1A4M-T1-AZ
Polarity NPN NPN; NPN
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807-16QC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 1219423 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
0.25W Bipolar Transistor - 293-BCR141SH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
6 suppliers