Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1061983-HCS109KMSR
Contact Plating: Tin
Operating Supply Voltage: 5 V
Categories: OEM Parts(F-I)
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V
Logic Function: JK-Type
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1061983-HCS109KMSR |
| Product Name | OEM Parts - OEM Parts (F - I) - HCS109KMSR |