Renesas Electronics Corporation Custom Parts - Custom Parts (E - I) - HC5503PRIBZ HC5503PRIBZ

Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199877-HC5503PRIBZ Packaging: Bulk Operating Supply Voltage: 5 V Number of Pins: 24 Categories: Custom Parts Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199877-HC5503PRIBZ Packaging: Bulk Operating Supply Voltage: 5 V Number of Pins: 24 Categories: Custom Parts Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (E - I) - HC5503PRIBZ - 1199877-HC5503PRIBZ - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (E - I) - HC5503PRIBZ
1199877-HC5503PRIBZ
Custom Parts - Custom Parts (E - I) - HC5503PRIBZ 1199877-HC5503PRIBZ
Manufacturer: Intersil Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1199877-HC5503PRIBZ Packaging: Bulk Operating Supply Voltage: 5 V Number of Pins: 24 Categories: Custom Parts Case / Package: SOIC Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Max Operating Temperature: 85 °C

Manufacturer: Intersil
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1199877-HC5503PRIBZ
Packaging: Bulk
Operating Supply Voltage: 5 V
Number of Pins: 24
Categories: Custom Parts
Case / Package: SOIC
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1199877-HC5503PRIBZ
Product Name Custom Parts - Custom Parts (E - I) - HC5503PRIBZ
Unlock Full Specs
to access all available technical data